TE Connectivity 4W 200V Resistor FCB410KJ

Description
10kR 4W Wirewound Resistor, 5% Tol, Radial, 200V Product overview: FCB410KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FCB410KJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR 4W Wirewound Resistor, 5% Tol, Radial, 200V Product overview: FCB410KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FCB410KJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W 200V Resistor - 53-FCB410KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
53-FCB410KJ
4W 200V Resistor 53-FCB410KJ
10kR 4W Wirewound Resistor, 5% Tol, Radial, 200V Product overview: FCB410KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FCB410KJ can be used for catalog matching and distributor lookup.

10kR 4W Wirewound Resistor, 5% Tol, Radial, 200V Product overview: FCB410KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FCB410KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A105517-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105517-ND
Through Hole Resistors A105517-ND
10 kOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

10 kOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1998970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1998970
Through Hole Resistors 1998970
TE Connectivity FCB410KJ Resistor

TE Connectivity FCB410KJ Resistor

Supplier's Site
Through Hole Resistors - FCB410KJ - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
FCB410KJ
Through Hole Resistors FCB410KJ
RES 10K OHM 5% 4W RADIAL

RES 10K OHM 5% 4W RADIAL

Supplier's Site Datasheet
Wirewound Resistor, 10Kohm, 4W, 5%; Resistance Cgs Te Connectivity - 16R4787 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 4W, 5%; Resistance Cgs Te Connectivity
16R4787
Wirewound Resistor, 10Kohm, 4W, 5%; Resistance Cgs Te Connectivity 16R4787
WIREWOUND RESISTOR, 10KOHM, 4W, 5%; Resistance:10kohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 4W, 5%; Resistance:10kohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Fc Series, 10 Kohm, 4 W, 5%, 200 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 25M9378 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Fc Series, 10 Kohm, 4 W, 5%, 200 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
25M9378
Through Hole Wirewound Resistor, Fc Series, 10 Kohm, 4 W, 5%, 200 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 25M9378
Through Hole Wirewound Resistor, FC Series, 10 kohm, 4 W, - 5%, 200 V, Radial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, FC Series, 10 kohm, 4 W, - 5%, 200 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 53-FCB410KJ A105517-ND 1998970 FCB410KJ 16R4787 25M9378
Product Name 4W 200V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Wirewound Resistor, 10Kohm, 4W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Fc Series, 10 Kohm, 4 W, 5%, 200 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details