TE Connectivity Through Hole Resistors FCB4100RJ

Description
100 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A124531-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A124531-ND
Through Hole Resistors A124531-ND
100 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

100 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Resistor, Fc Series, 100 Ohm, 4 W, 5%, 20 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 25M9380 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Fc Series, 100 Ohm, 4 W, 5%, 20 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
25M9380
Through Hole Resistor, Fc Series, 100 Ohm, 4 W, 5%, 20 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 25M9380
Through Hole Resistor, FC Series, 100 ohm, 4 W, 5%, 20 V, Radial Leaded RoHS Compliant: Yes

Through Hole Resistor, FC Series, 100 ohm, 4 W, 5%, 20 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A124531-ND 25M9380
Product Name Through Hole Resistors Through Hole Resistor, Fc Series, 100 Ohm, 4 W, 5%, 20 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial ThroughHole; Radial Leads
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details