TE Connectivity Wirewound Resistor, 3.3 Ohm, 2W, 10%; Resistance Cgs Te Connectivity FCB23R3K

Description
WIREWOUND RESISTOR, 3.3 OHM, 2W, 10%; Resistance:3.3ohm; Product Range:FC Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.6V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 3.3 OHM, 2W, 10%; Resistance:3.3ohm; Product Range:FC Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.6V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 3.3 Ohm, 2W, 10%; Resistance Cgs Te Connectivity - 16R4770 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.3 Ohm, 2W, 10%; Resistance Cgs Te Connectivity
16R4770
Wirewound Resistor, 3.3 Ohm, 2W, 10%; Resistance Cgs Te Connectivity 16R4770
WIREWOUND RESISTOR, 3.3 OHM, 2W, 10%; Resistance:3.3ohm; Product Range:FC Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.6V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.3 OHM, 2W, 10%; Resistance:3.3ohm; Product Range:FC Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.6V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R4770
Product Name Wirewound Resistor, 3.3 Ohm, 2W, 10%; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers