General Purpose Relay 4PDT (4 Form C) 28VDC Coil Chassis Mount
INDUSTRIAL RELAYS 28V 5A 4 FORM
General Purpose Relays 28V 5A 4 Form C (4PDT) 4 CO
RELAY GEN PURPOSE 4PDT 5A 28V
RELAY, 4PDT, 6VDC, 5A; Contact Configuration:4PDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; Carry Current:5A RoHS Compliant: No
POWER RELAY, 4PDT, 28VDC, 5A, PANEL; Contact Configuration:4PDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB-405 Series; Relay Mounting:Panel; Coil Type:Non Latching; Contact Voltage VAC:115VAC; Relay Terminals:Solder; RoHS Compliant: No
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | A132186-ND | FCB-405-0622M | FCB-405-0622M | 20M7463 | 17AH9014 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, 4Pdt, 6Vdc, 5A; Contact Configuration Cii Te Connectivity | Power Relay, 4Pdt, 28Vdc, 5A, Panel; Contact Configuration Cii Te Connectivity |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel; Panel | |
| Poles | Four Pole (4P) | ||||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |