General Purpose Relay 4PDT (4 Form C) 28VDC Coil Chassis Mount
INDUSTRIAL RELAYS FCB-405-0621M
General Purpose Relays 4FormC 4PDT 28VDC
FCB-405-0621M=M83536
RELAY GEN PURPOSE 4PDT 5A 28V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | A105150-ND | FCB-405-0621M | 73R3785 | FCB-405-0621M |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Fcb-405-0621M=M83536/6-021M Cii Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Four Pole (4P) |