TE Connectivity Power Relays, Over 2 Amps FCB-405-0620M

Description
General Purpose Relay 4PDT (4 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1122-1122-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1122-1122-ND
Power Relays, Over 2 Amps 1122-1122-ND
General Purpose Relay 4PDT (4 Form C) 28VDC Coil Chassis Mount

General Purpose Relay 4PDT (4 Form C) 28VDC Coil Chassis Mount

Buy Now Datasheet
Power Relays, Over 2 Amps - 1111-FCB-405-0620M-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1111-FCB-405-0620M-ND
Power Relays, Over 2 Amps 1111-FCB-405-0620M-ND
INDUSTRIAL RELAYS 28V 5A 4 FORM

INDUSTRIAL RELAYS 28V 5A 4 FORM

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FCB-405-0620M
Relays - Power Relays, Over 2 Amps FCB-405-0620M
RELAY GEN PURPOSE 4PDT 5A 28V

RELAY GEN PURPOSE 4PDT 5A 28V

Supplier's Site
Relay, 4Pdt, 6Vdc, 5A; Contact Configuration Cii Te Connectivity - 20M7455 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 6Vdc, 5A; Contact Configuration Cii Te Connectivity
20M7455
Relay, 4Pdt, 6Vdc, 5A; Contact Configuration Cii Te Connectivity 20M7455
RELAY, 4PDT, 6VDC, 5A; Contact Configuration:4PDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; Carry Current:5A RoHS Compliant: No

RELAY, 4PDT, 6VDC, 5A; Contact Configuration:4PDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; Carry Current:5A RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
FCB-405-0620M
General Purpose Relays FCB-405-0620M
General Purpose Relays 28V 5A 4 Form C (4PDT) 4 CO

General Purpose Relays 28V 5A 4 Form C (4PDT) 4 CO

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1122-1122-ND FCB-405-0620M 20M7455 FCB-405-0620M
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 6Vdc, 5A; Contact Configuration Cii Te Connectivity General Purpose Relays
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data