General Purpose Relay 4PDT (4 Form C) 28VDC Coil Chassis Mount
RELAY GEN PURPOSE 4PDT 5A 28V
General Purpose Relays FCB-405-0524M=M83536
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | FCB-405-0524M-ND | FCB-405-0524M | FCB-405-0524M |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Four Pole (4P) |