General Purpose Relay 4PDT (4 Form C) 28VDC Coil Chassis Mount
INDUSTRIAL RELAYS FCB-405-0521M
POWER RELAY, 4PDT, 5A, 28VDC, PANEL; Contact Configuration:4PDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB-405 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115V RoHS Compliant: Yes
General Purpose Relays 4FormC 4PDT 28VDC
RELAY GEN PURPOSE 4PDT 5A 28V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1122-1027-ND | 96K2198 | FCB-405-0521M | FCB-405-0521M |
| Product Name | Power Relays, Over 2 Amps | Power Relay, 4Pdt, 5A, 28Vdc, Panel; Contact Configuration Cii Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |