TE Connectivity ™ Relays - Power Relays, Over 2 Amps FCB-405-0517M

Description
Win Source Part Number: 1339472-FCB-405-0517 M Category: Relays - Power Relays, Over 2 Amps Series: Military, MIL-R-83536/5, FCB, CII Termination Style: PC Pin Package: Bulk Contact Form: 4PDT (4 Form C) Standard Package: 4 Coil Resistance: 400 Ohms Operate Time: 6 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 28VDC Contact Rating (Current): 5 A Switching Voltage: 115VAC, 28VDC - Max Release Time: 6 ms Seal Rating: Sealed - Hermetically Mounting Type: Through Hole Temperature Range - Operating: -70°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 1.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: FCB-405 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1339472-FCB-405-0517 M Category: Relays - Power Relays, Over 2 Amps Series: Military, MIL-R-83536/5, FCB, CII Termination Style: PC Pin Package: Bulk Contact Form: 4PDT (4 Form C) Standard Package: 4 Coil Resistance: 400 Ohms Operate Time: 6 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 28VDC Contact Rating (Current): 5 A Switching Voltage: 115VAC, 28VDC - Max Release Time: 6 ms Seal Rating: Sealed - Hermetically Mounting Type: Through Hole Temperature Range - Operating: -70°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 1.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: FCB-405 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1339472-FCB-405-0517M - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1339472-FCB-405-0517M
Relays - Power Relays, Over 2 Amps 1339472-FCB-405-0517M
Win Source Part Number: 1339472-FCB-405-0517 M Category: Relays - Power Relays, Over 2 Amps Series: Military, MIL-R-83536/5, FCB, CII Termination Style: PC Pin Package: Bulk Contact Form: 4PDT (4 Form C) Standard Package: 4 Coil Resistance: 400 Ohms Operate Time: 6 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 28VDC Contact Rating (Current): 5 A Switching Voltage: 115VAC, 28VDC - Max Release Time: 6 ms Seal Rating: Sealed - Hermetically Mounting Type: Through Hole Temperature Range - Operating: -70°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 1.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: FCB-405 RoHS Status: RoHS non-compliant

Win Source Part Number: 1339472-FCB-405-0517M
Category: Relays - Power Relays, Over 2 Amps
Series: Military, MIL-R-83536/5, FCB, CII
Termination Style: PC Pin
Package: Bulk
Contact Form: 4PDT (4 Form C)
Standard Package: 4
Coil Resistance: 400 Ohms
Operate Time: 6 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 28VDC
Contact Rating (Current): 5 A
Switching Voltage: 115VAC, 28VDC - Max
Release Time: 6 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -70°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: FCB-405
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Power Relays, Over 2 Amps - FCB-405-0517M-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
FCB-405-0517M-ND
Power Relays, Over 2 Amps FCB-405-0517M-ND
General Purpose Relay 4PDT (4 Form C) 28VDC Coil Through Hole

General Purpose Relay 4PDT (4 Form C) 28VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FCB-405-0517M
Relays - Power Relays, Over 2 Amps FCB-405-0517M
RELAY GEN PURPOSE 4PDT 5A 28V

RELAY GEN PURPOSE 4PDT 5A 28V

Supplier's Site
General Purpose Relays - FCB-405-0517M - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
FCB-405-0517M
General Purpose Relays FCB-405-0517M
General Purpose Relays FCB-405-0517M=M83536 /5-017M

General Purpose Relays FCB-405-0517M=M83536/5-017M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1339472-FCB-405-0517M FCB-405-0517M-ND FCB-405-0517M FCB-405-0517M
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays
Resistance 400 ohms
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General General
Poles Four Pole (4P)
Unlock Full Specs
to access all available technical data