The FCB-205 series is a hermetically sealed, polarized DPDT relay with 5-amp contact ratings, designed for low-level switching and high-reliability applications. It features a permanent magnet drive for stable operation in both energized and de-energized states, with contact resistance limited to 100 ohms max under low-level loads. The relay is qualified to M83536/1 and M83536/2, operates from -70°C to +125°C, and withstands 1000 V rms dielectric strength. It is available in multiple enclosure types including X, Y, Z, W, and T, with terminal options including socket pins, solder pins, and solder hook terminals. The CX3 variant uses socket pin terminals with a polarizing pin and is compatible with enclosures that accept socket-mounted configurations. Weight is no more than 0.54 ounces (15.4 grams).
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FCB-205-CX3-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |