The FCB-205 series is a double-pole, double-throw, electrically held relay rated for 5 amps continuous duty, with silver cadmium oxide contacts gold-plated for low-level switching. It features a hermetically sealed, all-welded construction with permanent magnet drive and operates within a temperature range of -70°C to +125°C. The relay is qualified to MIL-M-83536/1 and /2, with a maximum weight of 0.54 ounces (15.4 grams) and 28 Vdc nominal coil voltage. Terminal configuration A specifies socket pins with a polarizing pin, and enclosure Y indicates a flanged case. Contact make bounce is 1.0 millisecond max, with a maximum contact drop of 0.100 volts initial and 0.125 volts at end of life. The relay is polarized and immune to reverse polarity damage.
FCB-205-AY1 DPDT 5 AMP RELAY
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-FCB-205-AY1-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |