TE Connectivity Power Relays, Over 2 Amps FCB-205-0228M

Description
General Purpose Relay DPDT (2 Form C) 28VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 28VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1122-1121-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1122-1121-ND
Power Relays, Over 2 Amps 1122-1121-ND
General Purpose Relay DPDT (2 Form C) 28VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 28VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FCB-205-0228M
Relays - Power Relays, Over 2 Amps FCB-205-0228M
RELAY GEN PURPOSE DPDT 5A 28V

RELAY GEN PURPOSE DPDT 5A 28V

Supplier's Site
Relay, Dpdt, 6Vdc, 5A; Contact Configuration Cii Te Connectivity - 20M7451 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 6Vdc, 5A; Contact Configuration Cii Te Connectivity
20M7451
Relay, Dpdt, 6Vdc, 5A; Contact Configuration Cii Te Connectivity 20M7451
RELAY, DPDT, 6VDC, 5A; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; Carry Current:5A RoHS Compliant: No

RELAY, DPDT, 6VDC, 5A; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; Carry Current:5A RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
FCB-205-0228M
General Purpose Relays FCB-205-0228M
General Purpose Relays RELAY DPDT 5A 48VDC HERM

General Purpose Relays RELAY DPDT 5A 48VDC HERM

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1122-1121-ND FCB-205-0228M 20M7451 FCB-205-0228M
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 6Vdc, 5A; Contact Configuration Cii Te Connectivity General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 788-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details