TE Connectivity Power Relays, Over 2 Amps FCB-205-0219M

Description
General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A132303-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A132303-ND
Power Relays, Over 2 Amps A132303-ND
General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount

Buy Now Datasheet
Power Relay, Dpdt, 28Vdc, Chassis; Contact Configuration Cii Te Connectivity - 55M4258 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 28Vdc, Chassis; Contact Configuration Cii Te Connectivity
55M4258
Power Relay, Dpdt, 28Vdc, Chassis; Contact Configuration Cii Te Connectivity 55M4258
POWER RELAY, DPDT, 28VDC, CHASSIS; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB-205 Series; Relay Mounting:Chassis; Coil Type:Non Latching; Contact Voltage VAC:115V; Relay Terminals:PC Pin RoHS Compliant: No

POWER RELAY, DPDT, 28VDC, CHASSIS; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB-205 Series; Relay Mounting:Chassis; Coil Type:Non Latching; Contact Voltage VAC:115V; Relay Terminals:PC Pin RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
FCB-205-0219M
Industrial Relays FCB-205-0219M
Industrial Relays 2FormC DPDT 28VDC

Industrial Relays 2FormC DPDT 28VDC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FCB-205-0219M
Relays - Power Relays, Over 2 Amps FCB-205-0219M
RELAY GEN PURPOSE DPDT 5A 28V

RELAY GEN PURPOSE DPDT 5A 28V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number A132303-ND 55M4258 FCB-205-0219M FCB-205-0219M
Product Name Power Relays, Over 2 Amps Power Relay, Dpdt, 28Vdc, Chassis; Contact Configuration Cii Te Connectivity Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Chassis Mount Chassis Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data