General Purpose Relay DPDT (2 Form C) 28VDC Coil Through Hole
RELAY GEN PURPOSE DPDT 5A 28V
General Purpose Relays 2FormC DPDT 28VDC 5
RELAY, DPDT, 6VDC, 5A; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1122-1026-ND | FCB-205-0119M | FCB-205-0119M | 41T2119 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 6Vdc, 5A; Contact Configuration Cii Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | Panel; Panel Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |