The FCAC-325-AV6 is a hermetically sealed, polarized relay with a 25 A 3PST-NO main contact rating and two 2 A SPDT auxiliary contacts. It uses a 28 V AC, 400 Hz coil and a V enclosure for AC applications. The relay features silver cadmium oxide contacts with gold plating, a permanent magnet drive, and all-welded construction. It operates in 10 ms or less with a release time of 50 ms or less. Dielectric strength is 1250 V rms between circuits and ground. Maximum weight is 2.89 ounces (82 grams). It operates from -70°C to +125°C and withstands 20 g sinusoidal vibration. Socket pin terminals are gold plated.
FCAC-325-AV6=RELAY, 3PST W/AUX
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-FCAC-325-AV6-ND |
| Product Name | Power Relays, Over 2 Amps |