FCA63K9J -- FCA6 3K9 5% LP CGS - TE CONNECTIVITY
TE Connectivity
Fca6 3K9 5% Lp Cgs - Te Connectivity
FCA63K9J
Description
FCA6 3K9 5% LP
Description
FCA6 3K9 5% LP
Suppliers
Fca6 3K9 5% Lp Cgs - Te Connectivity
35AC2084
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC2084 |
|
Product Name
|
Fca6 3K9 5% Lp Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers