TE Connectivity ™ Power Relays, Over 2 Amps FCA-412-BZ4

Description
Relay Coil
Request a Quote Datasheet
Description
Relay Coil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - FCA-412-BZ4-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
FCA-412-BZ4-ND
Power Relays, Over 2 Amps FCA-412-BZ4-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1314675-FCA-412-BZ4 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1314675-FCA-412-BZ4
Relays - Power Relays, Over 2 Amps 1314675-FCA-412-BZ4
Win Source Part Number: 1314675-FCA-412-BZ4 Category: Relays>Power Relays, Over 2 Amps Series: FCA-412 Termination Style: PC Pin Features: Diode Package: Bulk Contact Form: 4PDT (4 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 290 Ohms Coil Current: 96.6 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 28VDC Contact Rating (Current): 12 A Switching Voltage: 120VAC, 28VDC - Max Release Time: 15 ms Seal Rating: Sealed - Hermetically Mounting Type: Through Hole Temperature Range - Operating: -70°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 1.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.49.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: FCA-412

Win Source Part Number: 1314675-FCA-412-BZ4
Category: Relays>Power Relays, Over 2 Amps
Series: FCA-412
Termination Style: PC Pin
Features: Diode
Package: Bulk
Contact Form: 4PDT (4 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 290 Ohms
Coil Current: 96.6 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 28VDC
Contact Rating (Current): 12 A
Switching Voltage: 120VAC, 28VDC - Max
Release Time: 15 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -70°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.49.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: FCA-412

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electromechanical Relays High Voltage Relays
Product Number FCA-412-BZ4-ND 1314675-FCA-412-BZ4
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Four Pole (4P)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

63A Latching relay - CHC-63L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 858-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers