General Purpose Relay 4PDT (4 Form C) 12VDC Coil Through Hole
RELAY GEN PURPOSE 4PDT 10A 12V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | FCA-410-BX2-ND | FCA-410-BX2 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | PCBoard | Through Hole |
| Poles | Four Pole (4P) |