The FCA-410 series is a hermetically sealed, polarized, single-side stable relay with 4PDT switching contacts rated for 10 amperes continuous duty. It features silver cadmium oxide contacts with gold plating, a permanent magnet drive, and all-welded construction. The relay operates with a 28 VDC nominal coil voltage, has an operating temperature range of -70°C to +125°C, and is qualified to MIL-PRF-83536/15 and /16. The unit measures 1.051 x 1.015 x 0.80 inches and weighs 2.72 ounces maximum. The AZ4 variant specifies socket pins and a 28 VDC coil with transient suppression, housed in a Z enclosure with cupro-nickel cans and tin/lead plated terminals.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-FCA-410-AZ4-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Four Pole (4P) |