General Purpose Relay 4PDT (4 Form C) 28VDC Coil Chassis Mount
General Purpose Relays 28V 10A 4 Form C (4PDT) 4 CO
RELAY GEN PURPOSE 4PDT 10A 28V
RELAY, 4PDT, 6VDC, 10A; Contact Configuration:4PDT; Coil Voltage:28VDC; Contact Current:10A; Product Range:FCA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: No
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1122-1000-ND | FCA-410-1622M | FCA-410-1622M | 21K5500 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, 4Pdt, 6Vdc, 10A; Contact Configuration Cii Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Socket or Plug-in Style; Socket | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |