General Purpose Relay 4PDT (4 Form C) 28VDC Coil Chassis Mount
POWER RELAY, 4PDT, 10A, 28VDC, PANEL; Contact Configuration:4PDT; Coil Voltage:28VDC; Contact Current:10A; Product Range:FCA Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115V; Coil Resistance:290ohmRoH
General Purpose Relays FCA-410-1524M=M83536
RELAY GEN PURPOSE 4PDT 10A 28V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | FCA-410-1524M-ND | 44K0036 | FCA-410-1524M | FCA-410-1524M |
| Product Name | Power Relays, Over 2 Amps | Power Relay, 4Pdt, 10A, 28Vdc, Panel; Contact Configuration Cii Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |