General Purpose Relay 3PDT (3 Form C) 12VDC Coil Chassis Mount
General Purpose Relays 3FormC (3PDT) 12VDC
RELAY, 3PDT, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:FCA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
RELAY GEN PURPOSE 3PDT 25A 12V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | FCA-325-CX2-ND | FCA-325-CX2 | 57K8641 | FCA-325-CX2 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, 3Pdt, 28Vdc, 10A; Contact Configuration Cii Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | PCBoard; Through Hole | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw |