General Purpose Relay 3PDT (3 Form C) 28VDC Coil Chassis Mount
RELAY GEN PURPOSE 3PDT 25A 28V
General Purpose Relays FCA-325-AY4
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | FCA-325-AY4-ND | FCA-325-AY4 | FCA-325-AY4 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Triple Pole (TP) |