General Purpose Relay 3PDT (3 Form C) 115VAC Coil Chassis Mount
RELAY, 3PDT, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:FCA Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: No
RELAY GEN PURPOSE 3PDT 25A 115V
General Purpose Relays Military/Aerospace Mid-Range Relays
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | FCA-325-AV8-ND | 41T2118 | FCA-325-AV8 | FCA-325-AV8 |
| Product Name | Power Relays, Over 2 Amps | Relay, 3Pdt, 28Vdc, 10A; Contact Configuration Cii Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw |