Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
POWER/SIGNAL RELAY 2 FORM C DPDT
RELAY DPDT 15A 28V
General Purpose Relays FCA SERIES 15A RELAY 2 FORM C, DPDT
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | A132301-ND | FCA-215-CY4 | FCA-215-CY4 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) |