General Purpose Relay SPDT (1 Form C) 115VAC Coil Chassis Mount
INDUSTRIAL RELAYS 2FORMC DPDT 11
General Purpose Relays 2FormC DPDT 115 VAC
General Purpose Relays 2FormC DPDT 115 VAC
RELAY GEN PURPOSE SPDT 10A 115V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | A141549-ND | FCA-210-DY9 | FCA-210-DY9 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Single Pole (SP) |