TE Connectivity ™ Relays - Power Relays, Over 2 Amps FCA-210-CX9

Description
Win Source Part Number: 1034637-FCA-210-CX9 Category: Relays>Power Relays, Over 2 Amps Series: FCA-210 Termination Style: Solder Hook Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 3 Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 115VAC Contact Rating (Current): 10 A Release Time: 50 ms Seal Rating: Sealed - Hermetically Mounting Type: Chassis Mount Temperature Range - Operating: -70°C ~ 125°C Alternative Parts (Cross-Reference): 1-1617752-5; FCA-210-DY9; 7760056075; 8690320000; 8690310000; RQ2V-CN-A115; 4-1393766-5; 6-1393767-61617752-2 ; FCA210CX9; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 95 VAC Must Release Voltage: 5 VAC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 1617752-2 Base Product Number: FCA-2 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1034637-FCA-210-CX9 Category: Relays>Power Relays, Over 2 Amps Series: FCA-210 Termination Style: Solder Hook Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 3 Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 115VAC Contact Rating (Current): 10 A Release Time: 50 ms Seal Rating: Sealed - Hermetically Mounting Type: Chassis Mount Temperature Range - Operating: -70°C ~ 125°C Alternative Parts (Cross-Reference): 1-1617752-5; FCA-210-DY9; 7760056075; 8690320000; 8690310000; RQ2V-CN-A115; 4-1393766-5; 6-1393767-61617752-2 ; FCA210CX9; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 95 VAC Must Release Voltage: 5 VAC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 1617752-2 Base Product Number: FCA-2 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1034637-FCA-210-CX9 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1034637-FCA-210-CX9
Relays - Power Relays, Over 2 Amps 1034637-FCA-210-CX9
Win Source Part Number: 1034637-FCA-210-CX9 Category: Relays>Power Relays, Over 2 Amps Series: FCA-210 Termination Style: Solder Hook Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 3 Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 115VAC Contact Rating (Current): 10 A Release Time: 50 ms Seal Rating: Sealed - Hermetically Mounting Type: Chassis Mount Temperature Range - Operating: -70°C ~ 125°C Alternative Parts (Cross-Reference): 1-1617752-5; FCA-210-DY9; 7760056075; 8690320000; 8690310000; RQ2V-CN-A115; 4-1393766-5; 6-1393767-61617752-2 ; FCA210CX9; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 95 VAC Must Release Voltage: 5 VAC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 1617752-2 Base Product Number: FCA-2 RoHS Status: RoHS non-compliant

Win Source Part Number: 1034637-FCA-210-CX9
Category: Relays>Power Relays, Over 2 Amps
Series: FCA-210
Termination Style: Solder Hook
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 3
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 115VAC
Contact Rating (Current): 10 A
Release Time: 50 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Chassis Mount
Temperature Range - Operating: -70°C ~ 125°C
Alternative Parts (Cross-Reference): 1-1617752-5; FCA-210-DY9; 7760056075; 8690320000; 8690310000; RQ2V-CN-A115; 4-1393766-5; 6-1393767-61617752-2; FCA210CX9;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 95 VAC
Must Release Voltage: 5 VAC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 1617752-2
Base Product Number: FCA-2
RoHS Status: RoHS non-compliant

Buy Now
Power Relays, Over 2 Amps - FCA-210-CX9-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
FCA-210-CX9-ND
Power Relays, Over 2 Amps FCA-210-CX9-ND
General Purpose Relay DPDT (2 Form C) 115VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 115VAC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
FCA-210-CX9
General Purpose Relays FCA-210-CX9
General Purpose Relays FCA-210-CX9

General Purpose Relays FCA-210-CX9

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FCA-210-CX9
Relays - Power Relays, Over 2 Amps FCA-210-CX9
RELAY GEN PURPOSE DPDT 10A 115V

RELAY GEN PURPOSE DPDT 10A 115V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1034637-FCA-210-CX9 FCA-210-CX9-ND FCA-210-CX9 FCA-210-CX9
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Chassis Mount Chassis Mount Bracket (Flange) Mount; Chassis Mount
Relay Type General General
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.O 69.2000 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
Timer Relays - 1241078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
View Details