Relay DPDT 28VDC Coil Surface Mount
General Purpose Relays 2FormC (DPDT) 28VDC
RELAY DPDT 10A 28V
FCA-210-CX4 ROHS COMPLIANT: NO
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | A139084-ND | FCA-210-CX4 | FCA-210-CX4 | 37K6488 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Fca-210-Cx4 Rohs Compliant Cii Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) |