General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
General Purpose Relays 2FormC DPDT 28VDC
RELAY GEN PURPOSE DPDT 10A 28V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | FCA-210-CX3-ND | FCA-210-CX3 | FCA-210-CX3 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) |