The FCA-125 series is a hermetically sealed, polarized SPDT relay with 25-ampere contact rating, featuring silver cadmium oxide contacts with gold plating and a permanent magnet drive for increased contact pressure in both activated and deactivated states. It supports DC and AC coil operation from 50 Hz to 400 Hz, with coil voltages including 6, 12, 28, 48, and 115 volts. The relay has a maximum weight of 1.6 ounces (45.4 grams), operates within a temperature range of -70°C to +125°C, and meets MIL-PRF-83536/36 and MIL-PRF-83536/37 standards. All variants feature all-welded construction, a maximum contact drop of 0.175 volts at end of life, and dielectric strength of 1250 V rms at sea level. It is available in multiple enclosure types with stud or panel mounting options.
General Purpose Relays
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FCA-210-1038L |
| Product Name | General Purpose Relays |
| Relay Type | General |