General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
RELAY, DPDT, 6VDC, 10A; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:10A; Product Range:FCA Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
General Purpose Relays 2FormC (DPDT) 28VDC
General Purpose Relays 2FormC (DPDT) 28VDC
RELAY GEN PURPOSE DPDT 10A 28V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | A104694-ND | 28M8759 | FCA-210-1026M | FCA-210-1026M |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 6Vdc, 10A; Contact Configuration Cii Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |