TE Connectivity Power Relays, Over 2 Amps FCA-210-1024M

Description
General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1122-1023-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1122-1023-ND
Power Relays, Over 2 Amps 1122-1023-ND
General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 971490-FCA-210-1024M - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
971490-FCA-210-1024M
Relays - Power Relays, Over 2 Amps 971490-FCA-210-1024M
Win Source Part Number: 971490-FCA-210-1024M Category: Relays>Power Relays, Over 2 Amps Series: Military, MIL-R-83536/10, FCA, CII Termination Style: Plug In Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 1 Coil Resistance: 320 Ohms Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 28VDC Contact Rating (Current): 10 A Switching Voltage: 115VAC, 28VDC - Max Release Time: 10 ms Seal Rating: Sealed - Hermetically Mounting Type: Chassis Mount Temperature Range - Operating: -70°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 1.5 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 1122-1023,FCA2101024 M,M83536/10-024M,112 2-1023-MIL,A101574-N D,M83536/10-24M,2-16 17749-2,A101574 Base Product Number: FCA-2 RoHS Status: RoHS non-compliant

Win Source Part Number: 971490-FCA-210-1024M
Category: Relays>Power Relays, Over 2 Amps
Series: Military, MIL-R-83536/10, FCA, CII
Termination Style: Plug In
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 1
Coil Resistance: 320 Ohms
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 28VDC
Contact Rating (Current): 10 A
Switching Voltage: 115VAC, 28VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Chassis Mount
Temperature Range - Operating: -70°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.5 VDC
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 1122-1023,FCA2101024M,M83536/10-024M,1122-1023-MIL,A101574-ND,M83536/10-24M,2-1617749-2,A101574
Base Product Number: FCA-2
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
FCA-210-1024M
General Purpose Relays FCA-210-1024M
General Purpose Relays M83536/10-24M

General Purpose Relays M83536/10-24M

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
FCA-210-1024M
General Purpose Relays FCA-210-1024M
General Purpose Relays M83536/10-24M

General Purpose Relays M83536/10-24M

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FCA-210-1024M
Relays - Power Relays, Over 2 Amps FCA-210-1024M
RELAY GEN PURPOSE DPDT 10A 28V

RELAY GEN PURPOSE DPDT 10A 28V

Supplier's Site
Power Relay, Dpdt, 10A, 28Vdc, Socket; Contact Configuration Cii Te Connectivity - 55K4651 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 10A, 28Vdc, Socket; Contact Configuration Cii Te Connectivity
55K4651
Power Relay, Dpdt, 10A, 28Vdc, Socket; Contact Configuration Cii Te Connectivity 55K4651
POWER RELAY, DPDT, 10A, 28VDC, SOCKET; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:10A; Product Range:FCA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No

POWER RELAY, DPDT, 10A, 28VDC, SOCKET; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:10A; Product Range:FCA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No

Supplier's Site Datasheet
Power Relay, Dpdt, 28Vdc, Socket Rohs Compliant Cii Te Connectivity - 69AH7815 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 28Vdc, Socket Rohs Compliant Cii Te Connectivity
69AH7815
Power Relay, Dpdt, 28Vdc, Socket Rohs Compliant Cii Te Connectivity 69AH7815
POWER RELAY, DPDT, 28VDC, SOCKET ROHS COMPLIANT: YES

POWER RELAY, DPDT, 28VDC, SOCKET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1122-1023-ND 971490-FCA-210-1024M FCA-210-1024M FCA-210-1024M 55K4651 69AH7815
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, Dpdt, 10A, 28Vdc, Socket; Contact Configuration Cii Te Connectivity Power Relay, Dpdt, 28Vdc, Socket Rohs Compliant Cii Te Connectivity
Relay Type General General
Mounting Chassis Mount PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
Unlock Full Specs
to access all available technical data