Win Source Part Number: 1340959-FCA-210-1024
Category: Relays - Power Relays, Over 2 Amps
Series: Military, MIL-R-83536/10, FCA, CII
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 1
Coil Resistance: 320 Ohms
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 28VDC
Contact Rating (Current): 10 A
Switching Voltage: 115VAC, 28VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Chassis Mount
Temperature Range - Operating: -70°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: FCA-2
General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
General Purpose Relays 28V 10A DPDT
RELAY, DPDT, 6VAC, 10A; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:10A; Product Range:FCA Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:6VAC; Relay Terminals:Solder RoHS Compliant: No
RELAY GEN PURPOSE DPDT 10A 28V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1340959-FCA-210-1024L | 1122-1115-ND | FCA-210-1024L | 83R0228 | FCA-210-1024L |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 6Vac, 10A; Contact Configuration Cii Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Resistance | 320 ohms | ||||
| Mounting | PCBoard; Chassis Mount | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Relay Type | General | General | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |