The FCA-210 series is a double-pole, electrically held relay with 2 Form C (DPDT) contacts rated for 10 amps continuous duty, featuring silver cadmium oxide contacts with gold plating. It operates on a 28 Vdc nominal input voltage range of 20-32 Vdc, with a maximum input current of 110 mA at 25°C. The relay supports resistive, inductive, motor, and lamp loads with specified cycle life ratings and is rated for 40 Adc and 60 A at 400 Hz overload. It meets MIL-PRF-83726/28, /29, /30, and /31 qualifications, operates from -55°C to +125°C, and has a hermetically sealed enclosure occupying approximately 1 in³ (16.4 cm³). The relay weighs a maximum of 2.5 oz (71 g).
FCA-210-1010M=M83536
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-FCA-210-1010M-ND |
| Product Name | Power Relays, Over 2 Amps |