TE Connectivity Power Relays, Over 2 Amps FCA-210-0923M

Description
General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A132185-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A132185-ND
Power Relays, Over 2 Amps A132185-ND
General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount

Buy Now Datasheet
Relay, Dpdt, 6Vac, 10A; Contact Configuration Cii Te Connectivity - 20M7002 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 6Vac, 10A; Contact Configuration Cii Te Connectivity
20M7002
Relay, Dpdt, 6Vac, 10A; Contact Configuration Cii Te Connectivity 20M7002
RELAY, DPDT, 6VAC, 10A; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:10A; Product Range:FCA Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:6VAC; Relay Terminals:Solder RoHS Compliant: No

RELAY, DPDT, 6VAC, 10A; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:10A; Product Range:FCA Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:6VAC; Relay Terminals:Solder RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FCA-210-0923M
Relays - Power Relays, Over 2 Amps FCA-210-0923M
RELAY GEN PURPOSE DPDT 10A 28V

RELAY GEN PURPOSE DPDT 10A 28V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
FCA-210-0923M
General Purpose Relays FCA-210-0923M
General Purpose Relays M83536/9-023M

General Purpose Relays M83536/9-023M

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number A132185-ND 20M7002 FCA-210-0923M FCA-210-0923M
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 6Vac, 10A; Contact Configuration Cii Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products