The FCA-150 series is a hermetically sealed, polarized relay rated for 50 A switching under resistive load, designed for aerospace and military applications. It features a compact one cubic inch package weighing less than 90 grams and operates across a temperature range of -70°C to +125°C at altitudes up to 300,000 ft. The relay meets MIL-PRF-6106 requirements and provides 50,000 minimum mechanical cycles under resistive load. The FCA-150-KR4 variant includes a terminal block with stud power terminals and a raised vertical flange mount, with a 28 VDC coil nominal voltage and optional back EMF suppression. It has a 1 Form X main contact configuration and is non-latching.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FCA-150-KR4-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |