General Purpose Relays 28V 25A 1 Form C (SPDT) 1 CO
RELAY GEN PURPOSE SPDT 25A 28V
RELAY, SPDT, 115VAC, 28VDC, 25A; Contact Configuration:SPDT; Coil Voltage:28VDC; Contact Current:25A; Product Range:FCA Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | FCA-125-9 | FCA-125-9 | 83R0226 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 115Vac, 28Vdc, 25A; Contact Configuration Cii Te Connectivity |
| Relay Type | General | ||
| DC Coil Voltage | 28 volts | 28 volts | 28 volts |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |