POWER RELAY, SPDT, 25A, 28VDC, PANEL; Contact Configuration:SPDT; Coil Voltage:28VDC; Contact Current:25A; Product Range:FCA-125 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115V RoHS Compliant: Yes
FCA-125-3703L=M83536
General Purpose Relays M83536/37-003L
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | FCA-125-3703L-ND | 11P2780 | FCA-125-3703L | FCA-125-3703L |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Spdt, 25A, 28Vdc, Panel; Contact Configuration Cii Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |