TE Connectivity Power Relays, Over 2 Amps FCA-125-22

Description
General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A132299-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A132299-ND
Power Relays, Over 2 Amps A132299-ND
General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount

Buy Now Datasheet
Power Relay, Spdt, 28Vdc, Flange; Contact Configuration Cii Te Connectivity - 95X2957 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 28Vdc, Flange; Contact Configuration Cii Te Connectivity
95X2957
Power Relay, Spdt, 28Vdc, Flange; Contact Configuration Cii Te Connectivity 95X2957
POWER RELAY, SPDT, 28VDC, FLANGE; Contact Configuration:SPDT; Coil Voltage:28VDC; Contact Current:25A; Product Range:FCA-125 Series; Relay Mounting:Flange; Coil Type:Non Latching; Contact Voltage VAC:115V; Relay Terminals:PC Pin RoHS Compliant: No

POWER RELAY, SPDT, 28VDC, FLANGE; Contact Configuration:SPDT; Coil Voltage:28VDC; Contact Current:25A; Product Range:FCA-125 Series; Relay Mounting:Flange; Coil Type:Non Latching; Contact Voltage VAC:115V; Relay Terminals:PC Pin RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FCA-125-22
Relays - Power Relays, Over 2 Amps FCA-125-22
RELAY GEN PURPOSE SPDT 25A 28V

RELAY GEN PURPOSE SPDT 25A 28V

Supplier's Site
Industrial Relays - FCA-125-22 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Relays
FCA-125-22
Industrial Relays FCA-125-22
Industrial Relays M6106/19-022

Industrial Relays M6106/19-022

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number A132299-ND 95X2957 FCA-125-22 FCA-125-22
Product Name Power Relays, Over 2 Amps Power Relay, Spdt, 28Vdc, Flange; Contact Configuration Cii Te Connectivity Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting Chassis Mount Flange Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data