RELAY GEN PURPOSE SPDT 25A 28V
General Purpose Relays 1FormC SPDT 28VDC
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | FCA-125-21 | FCA-125-21 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | |
| Throw | Double Throw | |
| DC Coil Voltage | 28 volts | 28 volts |