TE Connectivity ™ Relays - Power Relays, Over 2 Amps FCA-125-20

Description
Win Source Part Number: 1340070-FCA-125-20 Category: Relays - Power Relays, Over 2 Amps Series: Military, MIL-R-6106/19, FCA, CII Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 4 Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 28VDC Contact Rating (Current): 25 A Switching Voltage: 115VAC, 28VDC - Max Seal Rating: Sealed - Hermetically ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 13.5 VDC Must Release Voltage: 2.3 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: FCA-125 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1340070-FCA-125-20 Category: Relays - Power Relays, Over 2 Amps Series: Military, MIL-R-6106/19, FCA, CII Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 4 Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 28VDC Contact Rating (Current): 25 A Switching Voltage: 115VAC, 28VDC - Max Seal Rating: Sealed - Hermetically ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 13.5 VDC Must Release Voltage: 2.3 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: FCA-125 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1340070-FCA-125-20 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1340070-FCA-125-20
Relays - Power Relays, Over 2 Amps 1340070-FCA-125-20
Win Source Part Number: 1340070-FCA-125-20 Category: Relays - Power Relays, Over 2 Amps Series: Military, MIL-R-6106/19, FCA, CII Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 4 Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 28VDC Contact Rating (Current): 25 A Switching Voltage: 115VAC, 28VDC - Max Seal Rating: Sealed - Hermetically ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 13.5 VDC Must Release Voltage: 2.3 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: FCA-125 RoHS Status: RoHS non-compliant

Win Source Part Number: 1340070-FCA-125-20
Category: Relays - Power Relays, Over 2 Amps
Series: Military, MIL-R-6106/19, FCA, CII
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 4
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 28VDC
Contact Rating (Current): 25 A
Switching Voltage: 115VAC, 28VDC - Max
Seal Rating: Sealed - Hermetically
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 13.5 VDC
Must Release Voltage: 2.3 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: FCA-125
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FCA-125-20
Relays - Power Relays, Over 2 Amps FCA-125-20
RELAY GEN PURPOSE SPDT 25A 28V

RELAY GEN PURPOSE SPDT 25A 28V

Supplier's Site
General Purpose Relays - FCA-125-20 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
FCA-125-20
General Purpose Relays FCA-125-20
General Purpose Relays M6106/19-020

General Purpose Relays M6106/19-020

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1340070-FCA-125-20 FCA-125-20 FCA-125-20
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products