TE Connectivity Power Relays, Over 2 Amps FCA-125-19

Description
General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1122-1112-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1122-1112-ND
Power Relays, Over 2 Amps 1122-1112-ND
General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount

Buy Now Datasheet
Relay, Spdt, 115Vac, 28Vdc, 25A; Contact Configuration Cii Te Connectivity - 83R0224 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 115Vac, 28Vdc, 25A; Contact Configuration Cii Te Connectivity
83R0224
Relay, Spdt, 115Vac, 28Vdc, 25A; Contact Configuration Cii Te Connectivity 83R0224
RELAY, SPDT, 115VAC, 28VDC, 25A; Contact Configuration:SPDT; Coil Voltage:28VDC; Contact Current:25A; Product Range:FCA Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No

RELAY, SPDT, 115VAC, 28VDC, 25A; Contact Configuration:SPDT; Coil Voltage:28VDC; Contact Current:25A; Product Range:FCA Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
FCA-125-19
General Purpose Relays FCA-125-19
General Purpose Relays 28V 25A 1 Form C (SPDT) 1 CO

General Purpose Relays 28V 25A 1 Form C (SPDT) 1 CO

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - FCA-125-19 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
FCA-125-19
Relays - Power Relays, Over 2 Amps FCA-125-19
RELAY GEN PURPOSE SPDT 25A 28V

RELAY GEN PURPOSE SPDT 25A 28V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1122-1112-ND 83R0224 FCA-125-19 FCA-125-19
Product Name Power Relays, Over 2 Amps Relay, Spdt, 115Vac, 28Vdc, 25A; Contact Configuration Cii Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 857-152 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers
Type 26.04 - Step relay 10A - 260482300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details
Industrial Relay - 700-CFB400KD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details