Relay SPDT (1 Form C) Coil Chassis Mount
POWER RELAY, SPDT, 28VDC, FLANGE; Contact Configuration:SPDT; Coil Voltage:28VDC; Contact Current:25A; Product Range:FCA-125 Series; Relay Mounting:Flange; Coil Type:Non Latching; Contact Voltage VAC:115V; Relay Terminals:PC Pin RoHS Compliant: No
General Purpose Relays M6106/19-012
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | FCA-125-12-ND | 95X2955 | FCA-125-12 | FCA-125-12 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Spdt, 28Vdc, Flange; Contact Configuration Cii Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Flange | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |