Electrical Characteristics Full Scale Range (LBF) : 0 - 250 Full Scale Range (NEWTM) : 0 - 1000 Supply Voltage (VDC) : 5
Other Accuracy (PCTFS) : ±1 Force Direction : Compression Protection Index : IP65 Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05
Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells
Signal Characteristics Output Signal : .5 - 4.5 V
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Electrical Characteristics
- Full Scale Range (LBF) : 0 - 250
- Full Scale Range (NEWTM) : 0 - 1000
- Supply Voltage (VDC) : 5
Other
- Accuracy (PCTFS) : ±1
- Force Direction : Compression
- Protection Index : IP65
- Sensitivity Shift (PCTFS) : ±.05
- Zero Shift in CTR (PCTFS) : ±.05
Product Type Features
- Force Sensor Element Sensor Type : OEM Compression Load Cells
Signal Characteristics
- Output Signal : .5 - 4.5 V
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]