TE Connectivity Force Sensor Elements FC2301-0000-0100-L

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 100 Full Scale Range (NEWTM) : 0 - 500 Supply Voltage (VDC) : 3.3 Other Accuracy (PCTFS) : ±1 Force Direction : Compression Protection Index : IP65 Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : 4 V Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 100 Full Scale Range (NEWTM) : 0 - 500 Supply Voltage (VDC) : 3.3 Other Accuracy (PCTFS) : ±1 Force Direction : Compression Protection Index : IP65 Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : 4 V Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Sensor Elements - FC2301-0000-0100-L - TE Connectivity
Berwyn, PA, United States
Force Sensor Elements
FC2301-0000-0100-L
Force Sensor Elements FC2301-0000-0100-L
Electrical Characteristics Full Scale Range (LBF) : 0 - 100 Full Scale Range (NEWTM) : 0 - 500 Supply Voltage (VDC) : 3.3 Other Accuracy (PCTFS) : ±1 Force Direction : Compression Protection Index : IP65 Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : 4 V Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 100
  • Full Scale Range (NEWTM) : 0 - 500
  • Supply Voltage (VDC) : 3.3

Other


  • Accuracy (PCTFS) : ±1
  • Force Direction : Compression
  • Protection Index : IP65
  • Sensitivity Shift (PCTFS) : ±.05
  • Zero Shift in CTR (PCTFS) : ±.05

Product Type Features


  • Force Sensor Element Sensor Type : OEM Compression Load Cells

Signal Characteristics


  • Output Signal : 4 V

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number FC2301-0000-0100-L
Product Name Force Sensor Elements
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20014511-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers
Force Sensors - 10217028-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Sensors - 10218727-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 20018526-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers