TE Connectivity Force Sensors FC2211-0000-0050-L

Description
Electrical Characteristics Full Scale Range (LBF) : 50 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 100 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 50 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 100 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - FC2211-0000-0050-L - TE Connectivity
Berwyn, PA, United States
Force Sensors
FC2211-0000-0050-L
Force Sensors FC2211-0000-0050-L
Electrical Characteristics Full Scale Range (LBF) : 50 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 100 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 50
  • Supply Voltage Range (VDC) : 5

Operation/Application


  • Output Signal Details : 100 mV/V

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±.05
  • Zero Shift in CTR (PCTFSDEGC) : ±.05

Product Type Features


  • Force Sensor Type : OEM Compression Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Force Sensors and Load Cells - FC2211-0000-0050-L - Richardson RFPD
Downers Grove, IL, United States
Force Sensors and Load Cells
FC2211-0000-0050-L
Force Sensors and Load Cells FC2211-0000-0050-L
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Force Sensors, Load Cells - Industrial - 223-FC2211-0000-0050-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FC2211-0000-0050-L-ND
Force Sensors, Load Cells - Industrial 223-FC2211-0000-0050-L-ND
MID RANGE COMPRESSION SENSOR

MID RANGE COMPRESSION SENSOR

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number FC2211-0000-0050-L FC2211-0000-0050-L 223-FC2211-0000-0050-L-ND
Product Name Force Sensors Force Sensors and Load Cells Force Sensors, Load Cells - Industrial
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 10210019-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Sensors - 20015885-01 - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Force Sensors - 20006937-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - EFN30-2KN-C20003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers