TE Connectivity Force Sensor Elements FC2201-0000-0025-L

Description
Electrical Characteristics Full Scale Range (LBF) : 25 Supply Voltage (VDC) : 5 Other Accuracy (PCTFS) : ±1 Force Direction : Compression Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : 150 mV/V Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Electrical Characteristics Full Scale Range (LBF) : 25 Supply Voltage (VDC) : 5 Other Accuracy (PCTFS) : ±1 Force Direction : Compression Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : 150 mV/V Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Sensor Elements - FC2201-0000-0025-L - TE Connectivity
Berwyn, PA, United States
Force Sensor Elements
FC2201-0000-0025-L
Force Sensor Elements FC2201-0000-0025-L
Electrical Characteristics Full Scale Range (LBF) : 25 Supply Voltage (VDC) : 5 Other Accuracy (PCTFS) : ±1 Force Direction : Compression Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : 150 mV/V Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 25
  • Supply Voltage (VDC) : 5

Other


  • Accuracy (PCTFS) : ±1
  • Force Direction : Compression
  • Sensitivity Shift (PCTFS) : ±.05
  • Zero Shift in CTR (PCTFS) : ±.05

Product Type Features


  • Force Sensor Element Sensor Type : OEM Compression Load Cells

Signal Characteristics


  • Output Signal : 150 mV/V

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Force Sensors and Load Cells - FC2201-0000-0025-L - Richardson RFPD
Downers Grove, IL, United States
Force Sensors and Load Cells
FC2201-0000-0025-L
Force Sensors and Load Cells FC2201-0000-0025-L
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Force and Load Sensors Force and Load Sensors
Product Number FC2201-0000-0025-L FC2201-0000-0025-L
Product Name Force Sensor Elements Force Sensors and Load Cells
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 10209596-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 20019546-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - EFN30-10KN-C20026 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - 20021984-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers