General Purpose Relay 3PST-NO (DM) (3 Form X) 115VAC Coil Chassis Mount
FC-335-SY9=RELAY 3PST
RELAY GEN PURPOSE 3PST 35A 115V
General Purpose Relays Screw, Bracket 115 Vac, 50/60 Hz
POWER RELAY, 115VAC, 35A, 3PST-NO, SCREW; Contact Configuration:3PST-N
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | A126920-ND | FC-335-SY9 | FC-335-SY9 | 46AC8497 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, 115Vac, 35A, 3Pst-No, Screw; Contact Configuration Cii Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Bracket (Flange) Mount; Bracket | |
| Throw | Single Throw | Single Throw | Single Throw |