TE Connectivity Power Relays, Over 2 Amps FC-335-SY8

Description
General Purpose Relay 3PST-NO (DM) (3 Form X) 115VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay 3PST-NO (DM) (3 Form X) 115VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A126895-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A126895-ND
Power Relays, Over 2 Amps A126895-ND
General Purpose Relay 3PST-NO (DM) (3 Form X) 115VAC Coil Chassis Mount

General Purpose Relay 3PST-NO (DM) (3 Form X) 115VAC Coil Chassis Mount

Buy Now Datasheet
Power Relay, 115Vac, 35A, 3Pst-No, Screw; Contact Configuration Cii Te Connectivity - 46AC8496 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 115Vac, 35A, 3Pst-No, Screw; Contact Configuration Cii Te Connectivity
46AC8496
Power Relay, 115Vac, 35A, 3Pst-No, Screw; Contact Configuration Cii Te Connectivity 46AC8496
POWER RELAY, 115VAC, 35A, 3PST-NO, SCREW; Contact Configuration:3PST-N O; Coil Voltage:115VAC; Contact Current:35A; Product Range:FC-335 Series; Relay Mounting:Bracket; Coil Type:Non Latching; Contact Voltage VAC:115V RoHS Compliant: No

POWER RELAY, 115VAC, 35A, 3PST-NO, SCREW; Contact Configuration:3PST-NO; Coil Voltage:115VAC; Contact Current:35A; Product Range:FC-335 Series; Relay Mounting:Bracket; Coil Type:Non Latching; Contact Voltage VAC:115V RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
FC-335-SY8
General Purpose Relays FC-335-SY8
General Purpose Relays Screw, Bracket 115 Vac, 400 Hz

General Purpose Relays Screw, Bracket 115 Vac, 400 Hz

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FC-335-SY8
Relays - Power Relays, Over 2 Amps FC-335-SY8
RELAY GEN PURPOSE 3PST 35A 115V

RELAY GEN PURPOSE 3PST 35A 115V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number A126895-ND 46AC8496 FC-335-SY8 FC-335-SY8
Product Name Power Relays, Over 2 Amps Power Relay, 115Vac, 35A, 3Pst-No, Screw; Contact Configuration Cii Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Bracket Bracket (Flange) Mount; Chassis Mount
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF400T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Signal Relays - 1-1393812-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Safety Relays - 56.OA12.1233N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers