TE Connectivity Power Relays, Over 2 Amps FC-335-SY4

Description
General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A126894-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A126894-ND
Power Relays, Over 2 Amps A126894-ND
General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount

General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FC-335-SY4
Relays - Power Relays, Over 2 Amps FC-335-SY4
RELAY GEN PURPOSE 3PST 35A 28V

RELAY GEN PURPOSE 3PST 35A 28V

Supplier's Site
Power Relay, 28Vdc, 35A, 3Pst-No, Screw; Contact Configuration Cii Te Connectivity - 46AC8495 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 28Vdc, 35A, 3Pst-No, Screw; Contact Configuration Cii Te Connectivity
46AC8495
Power Relay, 28Vdc, 35A, 3Pst-No, Screw; Contact Configuration Cii Te Connectivity 46AC8495
POWER RELAY, 28VDC, 35A, 3PST-NO, SCREW; Contact Configuration:3PST-N O; Coil Voltage:28VDC; Contact Current:35A; Product Range:FC-335 Series; Relay Mounting:Bracket; Coil Type:Non Latching; Contact Voltage VAC:115V RoHS Compliant: No

POWER RELAY, 28VDC, 35A, 3PST-NO, SCREW; Contact Configuration:3PST-NO; Coil Voltage:28VDC; Contact Current:35A; Product Range:FC-335 Series; Relay Mounting:Bracket; Coil Type:Non Latching; Contact Voltage VAC:115V RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
FC-335-SY4
General Purpose Relays FC-335-SY4
General Purpose Relays Screw, Bracket 28 Vdc Suppressed

General Purpose Relays Screw, Bracket 28 Vdc Suppressed

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number A126894-ND FC-335-SY4 46AC8495 FC-335-SY4
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, 28Vdc, 35A, 3Pst-No, Screw; Contact Configuration Cii Te Connectivity General Purpose Relays
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Bracket (Flange) Mount; Bracket
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Electromechanical Interface Relays - 1372127 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details